Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red, Green, Blue |
---|---|
LED Mounting | SMD |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Color | R 20mA, G 20mA, B 20mA |
Luminous Intensity / Color | R 1.12cd, G 2.24cd, B 560mcd |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CLP6C-FKB-CK1P1G1BB7R3R3?
Additional datasheets, footprints and schematics for CLP6C-FKB-CK1P1G1BB7R3R3 are listed on our Part Details page. You can also find images and similar parts to CLP6C-FKB-CK1P1G1BB7R3R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP6C-FKB-CK1P1G1BB7R3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP6C-FKB-CK1P1G1BB7R3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP6C-FKB-CK1P1G1BB7R3R3 fall under?
The CLP6C-FKB-CK1P1G1BB7R3R3 is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CLP6C-FKB-CK1P1G1BB7R3R3 when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP6C-FKB-CK1P1G1BB7R3R3 you can contact the distributor directly for product support, shipping queries etc.
Is the CLP6C-FKB-CK1P1G1BB7R3R3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLP6C-FKB-CK1P1G1BB7R3R3 have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics and TTI Europe have stock available or on a lead time for CLP6C-FKB-CK1P1G1BB7R3R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP6C-FKB-CK1P1G1BB7R3R3 often in real-time on the comparison pages.
What if I can't find stock of CLP6C-FKB-CK1P1G1BB7R3R3?
You can fill out our help required form which you can use to request a quote for CLP6C-FKB-CK1P1G1BB7R3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.