Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$72.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.17
|
17
in stock
|
Buy Now | |
RS Americas
from US$285.50
|
10
in stock
|
Buy Now | |
Distrelec
from US$93.80
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$276.79
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.03
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$272.72
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Response Time | 1s |
Power Consumption | 5W |
RoHS Compliant | Yes |
Conductive Level 2+1 Fill Empty Plug | RS |
Carlo Gavazzi Level Switch 2CO 28.8V Plug-In IP20 CL | Distrelec |
Conductive Level Controller, 1S, 24V, 5W | Newark Electronics |
Module: level monitoring relay | Transfer Multisort Elektronik |
COND.LEVEL 2+1 FILL EMPTY PLUG | Relay Specialties |
Where can I find additional details, specifications and documents for a CLP2EA1CM24?
Additional datasheets, footprints and schematics for CLP2EA1CM24 are listed on our Part Details page. You can also find images and similar parts to CLP2EA1CM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP2EA1CM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP2EA1CM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP2EA1CM24 fall under?
The CLP2EA1CM24 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to CLP2EA1CM24 when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP2EA1CM24 you can contact the distributor directly for product support, shipping queries etc.
Is the CLP2EA1CM24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLP2EA1CM24 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CLP2EA1CM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP2EA1CM24 often in real-time on the comparison pages.
What if I can't find stock of CLP2EA1CM24?
You can fill out our help required form which you can use to request a quote for CLP2EA1CM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.