Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Clip |
Product Range | - |
Accessory Type | LED Mounting Clip |
External Diameter | 7.62mm |
External Length | 6.1mm |
For Use With | 5mm LEDs |
Holder Colour | Black |
Holder Material | Polycarbonate |
Led Mounting Clip | Newark Electronics |
Where can I find additional details, specifications and documents for a CLP"125"BLK?
Additional datasheets, footprints and schematics for CLP"125"BLK are listed on our Part Details page. You can also find images and similar parts to CLP"125"BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP"125"BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP"125"BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP"125"BLK fall under?
The CLP"125"BLK is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CLP"125"BLK when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP"125"BLK you can contact the distributor directly for product support, shipping queries etc.
Is the CLP"125"BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLP"125"BLK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for CLP"125"BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP"125"BLK often in real-time on the comparison pages.
What if I can't find stock of CLP"125"BLK?
You can fill out our help required form which you can use to request a quote for CLP"125"BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.