Status: | Unknown |
---|---|
Series: | CLP Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
3
in stock
|
Buy Now | |
Sager
from US$1.33
|
3,845
in stock
|
Buy Now | |
Powell Electronics
from US$3.64
|
2,436
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
458
in stock
|
Buy Now | |
element14
from US$2.08
|
458
in stock
|
Buy Now | |
Farnell
from US$2.00
|
458
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
Toby Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | CLP Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Row Pitch | 1.27mm |
Headers & Wire Housings Low Profile Dual-Wipe Socket, .050 Pitch | Sager |
Conn, Rcpt, 20Pos, 2Row, 1.27Mm, Smt | Newark Electronics |
RECEPTACLE, 1.27MM, SMT, 20WAY | element14 |
1.27mm CLP Tiger Claw SMT socket, 20P | RS |
Conn Socket Strip SKT 20 POS 1.27mm Solder ST SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a CLP-110-02-F-D?
Additional datasheets, footprints and schematics for CLP-110-02-F-D are listed on our Part Details page. You can also find images and similar parts to CLP-110-02-F-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLP-110-02-F-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLP-110-02-F-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLP-110-02-F-D fall under?
The CLP-110-02-F-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CLP-110-02-F-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLP-110-02-F-D you can contact the distributor directly for product support, shipping queries etc.
Is the CLP-110-02-F-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLP-110-02-F-D have stock available?
Authorised distributors including Sager, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CLP-110-02-F-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLP-110-02-F-D often in real-time on the comparison pages.
What if I can't find stock of CLP-110-02-F-D?
You can fill out our help required form which you can use to request a quote for CLP-110-02-F-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.