Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | ST25TA02K-P |
Application Sub Type | NFC / RFID Tag |
Kit Contents | Evaluation Board ST25TA02K-P |
RoHS Compliant | Yes |
Evaluation Board, Nfc/Rfid Tag | Newark Electronics |
EVALUATION BOARD, NFC / RFID TAG | element14 |
ST25TA NFC Forum Type 4 Tag IC with 2-Kbit EEPROM Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a CLOUDST25TA02K-P?
Additional datasheets, footprints and schematics for CLOUDST25TA02K-P are listed on our Part Details page. You can also find images and similar parts to CLOUDST25TA02K-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLOUDST25TA02K-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLOUDST25TA02K-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLOUDST25TA02K-P fall under?
The CLOUDST25TA02K-P is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to CLOUDST25TA02K-P when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLOUDST25TA02K-P you can contact the distributor directly for product support, shipping queries etc.
Is the CLOUDST25TA02K-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLOUDST25TA02K-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for CLOUDST25TA02K-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLOUDST25TA02K-P often in real-time on the comparison pages.
What if I can't find stock of CLOUDST25TA02K-P?
You can fill out our help required form which you can use to request a quote for CLOUDST25TA02K-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.