Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | ATMega32U4 |
Silicon Family Name | ATmega |
For Use With | Raspberry Pi |
Kit Contents | Cloudio Board ATMega32U4 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Application Sub Type | Internet of Things (IoT) |
Kit Application Type | IoT Development Kit |
Cloudio Board, Raspberry Pi | Newark Electronics |
CLOUDIO BOARD, RASPBERRY PI | element14 |
Where can I find additional details, specifications and documents for a CLOUDIO-SMRTDEV-R-V1?
Additional datasheets, footprints and schematics for CLOUDIO-SMRTDEV-R-V1 are listed on our Part Details page. You can also find images and similar parts to CLOUDIO-SMRTDEV-R-V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLOUDIO-SMRTDEV-R-V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLOUDIO-SMRTDEV-R-V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLOUDIO-SMRTDEV-R-V1 fall under?
The CLOUDIO-SMRTDEV-R-V1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CLOUDIO-SMRTDEV-R-V1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLOUDIO-SMRTDEV-R-V1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLOUDIO-SMRTDEV-R-V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLOUDIO-SMRTDEV-R-V1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLOUDIO-SMRTDEV-R-V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLOUDIO-SMRTDEV-R-V1 often in real-time on the comparison pages.
What if I can't find stock of CLOUDIO-SMRTDEV-R-V1?
You can fill out our help required form which you can use to request a quote for CLOUDIO-SMRTDEV-R-V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.