Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Screw |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
Tin-plated copper mechanical lug with anti-rotational feature #14 AWG - 2/0 AWG | Panduit CLMAR2/0-14-Q | RS Americas |
Terminal, Mechanical Lug, M6, 1/0Awg | Newark Electronics |
Lug Terminal 14-(2/0)AWG 30.6mm 15.24mm Tin | Avnet America |
TERMINAL, MECHANICAL LUG, M6, 1/0AWG | element14 |
Terminals Copper Mechanical Lug w/ Anti-Rotation | Sager |
Where can I find additional details, specifications and documents for a CLMAR2/0-14-Q?
Additional datasheets, footprints and schematics for CLMAR2/0-14-Q are listed on our Part Details page. You can also find images and similar parts to CLMAR2/0-14-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLMAR2/0-14-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLMAR2/0-14-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLMAR2/0-14-Q fall under?
The CLMAR2/0-14-Q is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to CLMAR2/0-14-Q when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLMAR2/0-14-Q you can contact the distributor directly for product support, shipping queries etc.
Is the CLMAR2/0-14-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLMAR2/0-14-Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for CLMAR2/0-14-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLMAR2/0-14-Q often in real-time on the comparison pages.
What if I can't find stock of CLMAR2/0-14-Q?
You can fill out our help required form which you can use to request a quote for CLMAR2/0-14-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.