Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Module Type | Board + LED |
---|---|
LED Color | White |
Power Rating | 3W |
Supply Voltage | 24V |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
Led Worklight, White | Newark Electronics |
Where can I find additional details, specifications and documents for a CLM-24?
Additional datasheets, footprints and schematics for CLM-24 are listed on our Part Details page. You can also find images and similar parts to CLM-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLM-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLM-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLM-24 fall under?
The CLM-24 is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to CLM-24 when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLM-24 you can contact the distributor directly for product support, shipping queries etc.
Is the CLM-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CLM-24 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CLM-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLM-24 often in real-time on the comparison pages.
What if I can't find stock of CLM-24?
You can fill out our help required form which you can use to request a quote for CLM-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.