Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ER11 |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Clamp |
Clip Type | Ferrite Core Mounting Clip |
Length | 11.5mm |
Transformer Clamp, Er11 Rohs Compliant: Yes |Ferroxcube CLM-ER11 | Newark Electronics |
CLAMP, ER11 | element14 |
Where can I find additional details, specifications and documents for a CLM-ER11?
Additional datasheets, footprints and schematics for CLM-ER11 are listed on our Part Details page. You can also find images and similar parts to CLM-ER11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLM-ER11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLM-ER11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLM-ER11 fall under?
The CLM-ER11 is listed under Electronic & Electrical Components > Transformers > Transformer Clips.
Can I view similar or alternative parts?
You can view similar parts to CLM-ER11 when available in the Transformer Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLM-ER11 you can contact the distributor directly for product support, shipping queries etc.
Is the CLM-ER11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLM-ER11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLM-ER11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLM-ER11 often in real-time on the comparison pages.
What if I can't find stock of CLM-ER11?
You can fill out our help required form which you can use to request a quote for CLM-ER11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.