Status: | Unknown |
---|---|
Series: | CLK Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 80000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Through Hole |
Product Range | CLK Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 11mm |
Lifetime @ Temperature | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 0.24ohm |
Capacitor Case Style | - |
Diameter | - |
Height | 3.8mm |
Capacitance Tolerance ± | +80% -20% |
Where can I find additional details, specifications and documents for a CLK05P080L28?
Additional datasheets, footprints and schematics for CLK05P080L28 are listed on our Part Details page. You can also find images and similar parts to CLK05P080L28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLK05P080L28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLK05P080L28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLK05P080L28 fall under?
The CLK05P080L28 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CLK05P080L28 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLK05P080L28 you can contact the distributor directly for product support, shipping queries etc.
Is the CLK05P080L28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLK05P080L28 have stock available?
There is no stock from authorised distributors for CLK05P080L28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLK05P080L28 often in real-time on the comparison pages.
What if I can't find stock of CLK05P080L28?
You can fill out our help required form which you can use to request a quote for CLK05P080L28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.