Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | ETD39 |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Clip |
Clip Type | Ferrite Core Mounting Clip |
Length | 43.4mm |
Transformer Clip, Etd39 Rohs Compliant: Yes |Ferroxcube CLI-ETD39 | Newark Electronics |
CLIP, ETD 39 | element14 |
Where can I find additional details, specifications and documents for a CLI-ETD39?
Additional datasheets, footprints and schematics for CLI-ETD39 are listed on our Part Details page. You can also find images and similar parts to CLI-ETD39 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLI-ETD39 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLI-ETD39 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLI-ETD39 fall under?
The CLI-ETD39 is listed under Electronic & Electrical Components > Transformers > Transformer Clips.
Can I view similar or alternative parts?
You can view similar parts to CLI-ETD39 when available in the Transformer Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLI-ETD39 you can contact the distributor directly for product support, shipping queries etc.
Is the CLI-ETD39 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLI-ETD39 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLI-ETD39.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLI-ETD39 often in real-time on the comparison pages.
What if I can't find stock of CLI-ETD39?
You can fill out our help required form which you can use to request a quote for CLI-ETD39 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.