Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0225
|
No stock
|
Buy Now |
Clip Type | - |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 11.4mm |
External Length / Height | 38.5mm |
External Width | 12.7mm |
Height | 38.5mm |
Length | 16.1mm |
CABLE CLIP, CORE | Farnell |
Where can I find additional details, specifications and documents for a CLI-CSU6.4?
Additional datasheets, footprints and schematics for CLI-CSU6.4 are listed on our Part Details page. You can also find images and similar parts to CLI-CSU6.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLI-CSU6.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLI-CSU6.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLI-CSU6.4 fall under?
The CLI-CSU6.4 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to CLI-CSU6.4 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLI-CSU6.4 you can contact the distributor directly for product support, shipping queries etc.
Is the CLI-CSU6.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLI-CSU6.4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CLI-CSU6.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLI-CSU6.4 often in real-time on the comparison pages.
What if I can't find stock of CLI-CSU6.4?
You can fill out our help required form which you can use to request a quote for CLI-CSU6.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.