Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MFRC630 SLRC610 LPC1769 |
Application Sub Type | NFC Frontend Development |
Kit Contents | Development Board MFRC630 SLRC610 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DEV BOARD, NFC FRONTED DEVELOPMENT | element14 |
Dev Board, Nfc Fronted Development Rohs Compliant: Yes |Nxp CLEV6630AM | Newark Electronics |
MFRC630 and SLRC610 NFC Frontend Development Board | Avnet America |
Where can I find additional details, specifications and documents for a CLEV6630AM?
Additional datasheets, footprints and schematics for CLEV6630AM are listed on our Part Details page. You can also find images and similar parts to CLEV6630AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLEV6630AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLEV6630AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLEV6630AM fall under?
The CLEV6630AM is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to CLEV6630AM when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLEV6630AM you can contact the distributor directly for product support, shipping queries etc.
Is the CLEV6630AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLEV6630AM have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for CLEV6630AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLEV6630AM often in real-time on the comparison pages.
What if I can't find stock of CLEV6630AM?
You can fill out our help required form which you can use to request a quote for CLEV6630AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.