Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Bridgetek |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | CleO Series |
Kit Contents | CleOIO-Shield1 Module 5 Daughter Board Module 4-pin to 2-pinx2 Speaker Cable |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Daughter Board, I/O Expansion Shield | Newark Electronics |
DAUGHTER BOARD, I/O EXPANSION SHIELD | element14 |
Where can I find additional details, specifications and documents for a CLEOIO-SHIELD1?
Additional datasheets, footprints and schematics for CLEOIO-SHIELD1 are listed on our Part Details page. You can also find images and similar parts to CLEOIO-SHIELD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLEOIO-SHIELD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLEOIO-SHIELD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLEOIO-SHIELD1 fall under?
The CLEOIO-SHIELD1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to CLEOIO-SHIELD1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLEOIO-SHIELD1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLEOIO-SHIELD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLEOIO-SHIELD1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLEOIO-SHIELD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLEOIO-SHIELD1 often in real-time on the comparison pages.
What if I can't find stock of CLEOIO-SHIELD1?
You can fill out our help required form which you can use to request a quote for CLEOIO-SHIELD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.