Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | FTDI |
---|---|
Core Architecture | FT32 |
Core Sub-Architecture | - |
Silicon Core Number | FT900Q |
Silicon Family Name | FT90x |
For Use With | Arduino & MikroBUS Platforms |
Kit Contents | TFT Display Shield |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
TFT DISPLAY SHIELD, ARDUINO & MIKROBUS | element14 |
CleO 5in Touchscreen LCD for Arduino | RS |
Where can I find additional details, specifications and documents for a CLEO50A?
Additional datasheets, footprints and schematics for CLEO50A are listed on our Part Details page. You can also find images and similar parts to CLEO50A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLEO50A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLEO50A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLEO50A fall under?
The CLEO50A is listed under Development Boards Evaluation Tools > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CLEO50A when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLEO50A you can contact the distributor directly for product support, shipping queries etc.
Is the CLEO50A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLEO50A have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for CLEO50A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLEO50A often in real-time on the comparison pages.
What if I can't find stock of CLEO50A?
You can fill out our help required form which you can use to request a quote for CLEO50A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.