Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Bridgetek ESP-12S WIFI Module |
Kit Contents | WiFi Module |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Wi-Fi Accessory |
WI-FI ACCESSORY, ESP-12S WIFI MODULE | element14 |
Where can I find additional details, specifications and documents for a CLEO35-WIFI1?
Additional datasheets, footprints and schematics for CLEO35-WIFI1 are listed on our Part Details page. You can also find images and similar parts to CLEO35-WIFI1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLEO35-WIFI1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLEO35-WIFI1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLEO35-WIFI1 fall under?
The CLEO35-WIFI1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CLEO35-WIFI1 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLEO35-WIFI1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLEO35-WIFI1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLEO35-WIFI1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CLEO35-WIFI1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLEO35-WIFI1 often in real-time on the comparison pages.
What if I can't find stock of CLEO35-WIFI1?
You can fill out our help required form which you can use to request a quote for CLEO35-WIFI1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.