Status: | Unknown |
---|---|
Series: | CleO Series |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino Dev Boards |
Kit Contents | 10x Speakers |
Product Range | CleO Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Speaker Module |
Speaker module | Transfer Multisort Elektronik |
Cleo-Speaker Module, 0.5W, Arduion | Newark Electronics |
CLEO-SPEAKER MODULE, 0.5W, ARDUION | Farnell |
Where can I find additional details, specifications and documents for a CLEO-SPK1?
Additional datasheets, footprints and schematics for CLEO-SPK1 are listed on our Part Details page. You can also find images and similar parts to CLEO-SPK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLEO-SPK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLEO-SPK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLEO-SPK1 fall under?
The CLEO-SPK1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to CLEO-SPK1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLEO-SPK1 you can contact the distributor directly for product support, shipping queries etc.
Is the CLEO-SPK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLEO-SPK1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CLEO-SPK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLEO-SPK1 often in real-time on the comparison pages.
What if I can't find stock of CLEO-SPK1?
You can fill out our help required form which you can use to request a quote for CLEO-SPK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.