Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Housing |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 6.7mm |
External Length | 8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
LED HOUSING, PA66, BLACK | element14 |
Led Housing, Pa66, Black No. Of Leds 1Leds Rohs Compliant: Yes |Multicomp Pro CLED-1D | Newark Electronics |
Where can I find additional details, specifications and documents for a CLED-1D?
Additional datasheets, footprints and schematics for CLED-1D are listed on our Part Details page. You can also find images and similar parts to CLED-1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLED-1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLED-1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLED-1D fall under?
The CLED-1D is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to CLED-1D when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLED-1D you can contact the distributor directly for product support, shipping queries etc.
Is the CLED-1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLED-1D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CLED-1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLED-1D often in real-time on the comparison pages.
What if I can't find stock of CLED-1D?
You can fill out our help required form which you can use to request a quote for CLED-1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.