Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | - |
Power Rating (Forced Cooling) | 175W @ 10CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 3.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CB CE CSA EN IEC LVD TUV UL |
Approvals / Standards | CSA 22.2 No. 60601 EN 60601 ES 60601 |
Height | 33mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 127mm |
Output Current Max | 3.5A |
Output Power Max | 175W |
Power Rating | 175W |
Power Supply Type | Open Frame |
Width | 76.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Forced Cooling) | 175W @ 10CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, Medical, 48V, 3.5A | Newark Electronics |
Power Supply, AC-DC, Open Frame, Medical, 175W, 48V, 3.5A, CLC Series | XP Power CLC175US48-M | RS Americas |
Where can I find additional details, specifications and documents for a CLC175US48-M?
Additional datasheets, footprints and schematics for CLC175US48-M are listed on our Part Details page. You can also find images and similar parts to CLC175US48-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLC175US48-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLC175US48-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLC175US48-M fall under?
The CLC175US48-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CLC175US48-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLC175US48-M you can contact the distributor directly for product support, shipping queries etc.
Is the CLC175US48-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLC175US48-M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CLC175US48-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLC175US48-M often in real-time on the comparison pages.
What if I can't find stock of CLC175US48-M?
You can fill out our help required form which you can use to request a quote for CLC175US48-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.