Status: | Unknown |
---|---|
Series: | CLC125 Series |
RoHS: | Unknown |
Prices starting from US$78.57
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 55W |
Power Rating (Forced Cooling) | 125W @ 10CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 10.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CLC125 Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | General Purpose |
Approval Bodies | CB CSA EN IEC UL |
Height | 31.8mm |
Input Frequency | 63Hz |
Input Voltage | 85V AC to 264V AC |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 101.6mm |
Output Current Max | 10.4A |
Output Power Max | 55W |
Power Rating | 125W |
Power Supply Type | Open Frame |
Width | 50.8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
AC/DC, 125W, 2"X4" SINGLE OUTPUT, 12 | element14 |
Power Supply, Ac-Dc, 12V, 10.4A | Newark Electronics |
Power Supply, AC-DC, Open Frame, 125W, 12V10.4A, 85-264V In, CLC Series | XP Power CLC125US12 | RS Americas |
XP Power Switched-Mode Power Supply, Industrial 125W 12 / 12V 10.4 / 500mA | Distrelec |
Where can I find additional details, specifications and documents for a CLC125US12?
Additional datasheets, footprints and schematics for CLC125US12 are listed on our Part Details page. You can also find images and similar parts to CLC125US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLC125US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLC125US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLC125US12 fall under?
The CLC125US12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CLC125US12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLC125US12 you can contact the distributor directly for product support, shipping queries etc.
Is the CLC125US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLC125US12 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for CLC125US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLC125US12 often in real-time on the comparison pages.
What if I can't find stock of CLC125US12?
You can fill out our help required form which you can use to request a quote for CLC125US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.