Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.38
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.38
|
14,660
in stock
|
Buy Now |
IC Interface Type | SDI |
---|---|
Interface Applications | Digital Routers & Distribution Amplifiers Serial Digital Video Interfaces Twisted Pair Driver |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V SEMPTE 259M cable driver | Texas Instruments |
Where can I find additional details, specifications and documents for a CLC006BM/NOPB?
Additional datasheets, footprints and schematics for CLC006BM/NOPB are listed on our Part Details page. You can also find images and similar parts to CLC006BM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLC006BM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLC006BM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLC006BM/NOPB fall under?
The CLC006BM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CLC006BM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLC006BM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the CLC006BM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLC006BM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CLC006BM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLC006BM/NOPB often in real-time on the comparison pages.
What if I can't find stock of CLC006BM/NOPB?
You can fill out our help required form which you can use to request a quote for CLC006BM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.