Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | RCA / Phono |
---|---|
Convert From Positions | - |
Convert From Gender | Receptacle |
Inter Series Connector B | Terminal Block |
Convert To Positions | 2Ways |
Convert To Gender | - |
Product Range | - |
Connector Type | Adaptor |
Connector Adaptor, Rca/Phono, Receptacle, Terminal Block, 2 Rohs Compliant: Yes |Clever Little Box CLB-JLR59-2 | Newark Electronics |
ADAPTOR, PHONO SOCKET-TERMINAL BLOCK | element14 |
Where can I find additional details, specifications and documents for a CLB-JLR59-2?
Additional datasheets, footprints and schematics for CLB-JLR59-2 are listed on our Part Details page. You can also find images and similar parts to CLB-JLR59-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLB-JLR59-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLB-JLR59-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLB-JLR59-2 fall under?
The CLB-JLR59-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CLB-JLR59-2 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLB-JLR59-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CLB-JLR59-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLB-JLR59-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CLB-JLR59-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLB-JLR59-2 often in real-time on the comparison pages.
What if I can't find stock of CLB-JLR59-2?
You can fill out our help required form which you can use to request a quote for CLB-JLR59-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.