Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | DC Power - 2.5mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Terminal Block |
Convert To Positions | 2Ways |
Convert To Gender | - |
Product Range | - |
Connector Type | Adaptor |
ADAPTOR, 2.5MM DC PLUG-TERMINAL BLOCK | element14 |
Connector Adaptor, Dc Power - 2.5Mm, 1, Plug, Terminal Block, 2 Rohs Compliant: Yes |Clever Little Box CLB-JL52Y | Newark Electronics |
Clever Little Box CLB-JL52Y DC 2.5 x 5.5 Male to Terminal Block 2pin Connector | Rapid Electronics |
Where can I find additional details, specifications and documents for a CLB-JL52Y?
Additional datasheets, footprints and schematics for CLB-JL52Y are listed on our Part Details page. You can also find images and similar parts to CLB-JL52Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLB-JL52Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLB-JL52Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLB-JL52Y fall under?
The CLB-JL52Y is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CLB-JL52Y when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLB-JL52Y you can contact the distributor directly for product support, shipping queries etc.
Is the CLB-JL52Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLB-JL52Y have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for CLB-JL52Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLB-JL52Y often in real-time on the comparison pages.
What if I can't find stock of CLB-JL52Y?
You can fill out our help required form which you can use to request a quote for CLB-JL52Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.