Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | DC Power - 2.1mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | Terminal Block |
Convert To Positions | 2Ways |
Convert To Gender | - |
Product Range | - |
Connector Type | Adaptor |
-999 | element14 |
Clever Little Box CLB-JL52 DC 2.1 x 5.5mm Male to Terminal Block 2pin Connector | Rapid Electronics |
Dc Barrel Plug, 2.1X5.5Mm, Screw Terms Rohs Compliant: Yes |Clever Little Box CLB-JL-52 | Newark Electronics |
Where can I find additional details, specifications and documents for a CLB-JL52?
Additional datasheets, footprints and schematics for CLB-JL52 are listed on our Part Details page. You can also find images and similar parts to CLB-JL52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLB-JL52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLB-JL52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLB-JL52 fall under?
The CLB-JL52 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CLB-JL52 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLB-JL52 you can contact the distributor directly for product support, shipping queries etc.
Is the CLB-JL52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLB-JL52 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for CLB-JL52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLB-JL52 often in real-time on the comparison pages.
What if I can't find stock of CLB-JL52?
You can fill out our help required form which you can use to request a quote for CLB-JL52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.