Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | RJ45 |
---|---|
Convert From Positions | 8Ways |
Convert From Gender | Plug |
Inter Series Connector B | Terminal Block |
Convert To Positions | - |
Convert To Gender | - |
Product Range | - |
Connector Type | Adaptor |
Connector Adaptor, Rj45, 8, Plug, Terminal Block Rohs Compliant: Yes |Clever Little Box CLB-JL45 | Newark Electronics |
ADAPTOR, RJ45 PLUG-TERMINAL BLOCK | element14 |
Clever Little Box CLB-JL45 RJ45 to Terminal Block Connector | Rapid Electronics |
Where can I find additional details, specifications and documents for a CLB-JL45?
Additional datasheets, footprints and schematics for CLB-JL45 are listed on our Part Details page. You can also find images and similar parts to CLB-JL45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLB-JL45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLB-JL45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLB-JL45 fall under?
The CLB-JL45 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CLB-JL45 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLB-JL45 you can contact the distributor directly for product support, shipping queries etc.
Is the CLB-JL45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLB-JL45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CLB-JL45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLB-JL45 often in real-time on the comparison pages.
What if I can't find stock of CLB-JL45?
You can fill out our help required form which you can use to request a quote for CLB-JL45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.