CLA-T247-21E Ironmongery, Screws & Fittings by Ohmite

SPRING CLIP HEAT SINK TO-247 19.8MM

Status: Unknown
Series: C40 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.24
17
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.14
300
in stock
Buy Now
Logo for RS
RS
from US$1.40
100
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.39
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
17
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.12
-
Buy Now

Specifications

Clip Type Spring Clip
Clip Diameter -
Mounting Hole Dia -
Product Range C40 Series
Length 19.8mm

Alternative Descriptions

CAMMING CLIP | TTI Europe
Camming clip for C40 Heat sink | RS
CAMMING CLIP FOR TO-247 | Ohmite CLA-T247-21E | RS Americas
Spring Clip, Heat Sink, To-247, 19.8Mm | Newark Electronics
Ohmite Clip for Heat Sink 35x16x11mm | Distrelec
THERMAL HARDWARE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CLA-T247-21E?

Additional datasheets, footprints and schematics for CLA-T247-21E are listed on our Part Details page. You can also find images and similar parts to CLA-T247-21E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CLA-T247-21E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLA-T247-21E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CLA-T247-21E fall under?

The CLA-T247-21E is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.

Can I view similar or alternative parts?

You can view similar parts to CLA-T247-21E when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CLA-T247-21E you can contact the distributor directly for product support, shipping queries etc.

Is the CLA-T247-21E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CLA-T247-21E have stock available?

Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for CLA-T247-21E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CLA-T247-21E often in real-time on the comparison pages.

What if I can't find stock of CLA-T247-21E?

You can fill out our help required form which you can use to request a quote for CLA-T247-21E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay