Status: | Unknown |
---|---|
Series: | CR Series |
RoHS: | Unknown |
Fixing Type | Clip |
---|---|
For Use With | Ohmite CR Series Heat Sinks |
External Length | 35.3mm |
External Width | 19.1mm |
Product Range | CR Series |
Clip for TO devices | Ohmite CLA-TO-21E | RS Americas |
Cam Clip, Heat Sink | Newark Electronics |
RESISTOR HARDWARE/ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a CLA-TO-21E?
Additional datasheets, footprints and schematics for CLA-TO-21E are listed on our Part Details page. You can also find images and similar parts to CLA-TO-21E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLA-TO-21E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLA-TO-21E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLA-TO-21E fall under?
The CLA-TO-21E is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to CLA-TO-21E when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLA-TO-21E you can contact the distributor directly for product support, shipping queries etc.
Is the CLA-TO-21E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLA-TO-21E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for CLA-TO-21E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLA-TO-21E often in real-time on the comparison pages.
What if I can't find stock of CLA-TO-21E?
You can fill out our help required form which you can use to request a quote for CLA-TO-21E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.