Status: | Active |
---|---|
Series: | CL8800 |
RoHS: | Compliant |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.41
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
element14
from US$4.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Minimal component count (base config: CL8800 + 6 resistors + diode bridge) |
No magnetics, no capacitors |
Up to 7.5W output (13W w/ heat sink) |
>110Lm/W using efficient LEDs |
85% typical electrical efficiency |
>0.95 power factor |
<20% THD line current |
Low conducted EMI w/o filters |
85% LED luminous utilization |
Phase dimmer compatible with an RC network |
Input Voltage Min (V) | 90 |
---|---|
Input Voltage Max (V) | 275 |
V OUT Min (VDC) | 70 |
V OUT Max (VDC) | 350 |
Output Current (peak mA) | 115 |
Dimming | External |
Parallelable | Yes |
Package | QFN-33 |
Features | 6-Stage |
Pins | Packaging | 33 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (490) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0969 |
Shipping Weight (kg) | 0.489796 |
Lead Count | 33 |
Package Type | VQFN |
Package Width or Size | 6x6x1.0mm |
Soldering Composition | Matte Tin |
SEQUENTIAL LINEAR LED DRIVER | Microchip Technology |
Led Driver, Sequential Linear, Qfn-33 | Newark Electronics |
LED DRVR Boost 6-CH Phase 350V 0.115A 33-Pin QFN Tray | Avnet America |
Microchip CL8800K63-G LED Driver IC, 90 - 275 V ac 115mA 33-Pin QFN | Microchip Technology Inc. CL8800K63-G | RS Americas |
LED DRIVER, SEQUENTIAL LINEAR, QFN-33 | element14 |
Where can I find additional details, specifications and documents for a CL8800K63-G?
Additional datasheets, footprints and schematics for CL8800K63-G are listed on our Part Details page. You can also find images and similar parts to CL8800K63-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL8800K63-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL8800K63-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL8800K63-G fall under?
The CL8800K63-G is listed under LED Lighting Components > LED Driver ICs > AC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to CL8800K63-G when available in the AC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL8800K63-G you can contact the distributor directly for product support, shipping queries etc.
Is the CL8800K63-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CL8800K63-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CL8800K63-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL8800K63-G often in real-time on the comparison pages.
What if I can't find stock of CL8800K63-G?
You can fill out our help required form which you can use to request a quote for CL8800K63-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.