Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
2,002
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
1,783
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
1,585
in stock
|
Buy Now | |
element14
from US$1.06
|
1,451
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,309
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
369
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
200
in stock
|
Buy Now | |
Farnell
from US$1.06
|
142
in stock
|
Buy Now |
Product Range | CL Series |
---|---|
Disc Size | 19.56mm |
Zero Power Resistance at 25°C | 47ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 36J |
Maximum Steady State Current at 25°C | 3A |
SVHC | No SVHC (15-Jan-2018) |
TEMP SENSOR, 47 OHM, 3A | Heilind Electronics |
Thermistor, ICL, NTC, Res 47 Ohms, Tol 25%,Radial, Disc, Cur-Rtg 3 A, Dia-Max 0.77 In | Amphenol Advanced Sensors CL-80 | RS Americas |
CL Series 47 Ohm â–’ 25 % 3 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
NTC INRUSH CURRENT LIMITER, 47 OHM | element14 |
Ntc Inrush Current Limiter, 47 Ohm | Newark Electronics |
ICL 47Ohm,3A Steady State,straight lead | RS |
Thermistor NTC 47 Ohm 25% 2-Pin Radial Bulk | Avnet America |
THERMISTOR, SERIES CL | Farnell |
Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Product Range | CL Series |
---|---|
Disc Size | 19.56mm |
Zero Power Resistance at 25°C | 47ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 3A |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +175°C |
Resistance | 47ohm |
Resistance Tolerance | ± 25% |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -25% to +25% |
Thermistor Type | NTC |
Where can I find additional details, specifications and documents for a CL-80?
Additional datasheets, footprints and schematics for CL-80 are listed on our Part Details page. You can also find images and similar parts to CL-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-80 fall under?
The CL-80 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to CL-80 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-80 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-80 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for CL-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-80 often in real-time on the comparison pages.
What if I can't find stock of CL-80?
You can fill out our help required form which you can use to request a quote for CL-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.