Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899368-8,
CL7755-000 |
Prices starting from US$22.28
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$22.28
|
-
|
Buy Now |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Adhesive Pre-Coat | Yes |
Material Code | 100 |
Lipped | Yes |
Cable Diameter Range | 1.1 – 1.69in, 27.9 – 43mm |
Inside Diameter as Supplied | 1.69in, 43mm |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Approved Standards | VG95343 Parts 29 and 30 |
Power Cable Accessory | No |
Molded Part Shape Code | 242 |
Adhesive Type | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 45° |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Cable Accessories Boot Halogen Free Black | Avnet America |
Where can I find additional details, specifications and documents for a CL7755-000?
Additional datasheets, footprints and schematics for CL7755-000 are listed on our Part Details page. You can also find images and similar parts to CL7755-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL7755-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL7755-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL7755-000 fall under?
The CL7755-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CL7755-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL7755-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL7755-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL7755-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CL7755-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL7755-000 often in real-time on the comparison pages.
What if I can't find stock of CL7755-000?
You can fill out our help required form which you can use to request a quote for CL7755-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.