Status: | Unknown |
---|---|
Series: | SPT3 Series |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
106
in stock
|
Buy Now | |
element14
from US$2.92
|
106
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
40
in stock
|
Buy Now | |
Conrad
from US$3.35
|
13
in stock
|
Buy Now |
Product Range | SPT3 Series |
---|---|
Current Rating | 15A |
Voltage Rating | 48V |
Contact Plating | Nickel Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Black |
Contact Material | Brass |
SVHC | No SVHC |
RoHS Compliant | Yes |
Socket | Transfer Multisort Elektronik |
Binding Post, 15A, Panel, Blk | Newark Electronics |
Cliff Spring Terminal 4.5mm 15A 48V Black | Distrelec |
Cliff CL681561 SPT3 binding post, black abs, brass with a nickel plated finish. | Rapid Electronics |
15 A Black | Conrad |
Where can I find additional details, specifications and documents for a CL681561?
Additional datasheets, footprints and schematics for CL681561 are listed on our Part Details page. You can also find images and similar parts to CL681561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL681561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL681561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL681561 fall under?
The CL681561 is listed under Test & Measurement > Test Connectors & IC Test Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to CL681561 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL681561 you can contact the distributor directly for product support, shipping queries etc.
Is the CL681561 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL681561 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CL681561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL681561 often in real-time on the comparison pages.
What if I can't find stock of CL681561?
You can fill out our help required form which you can use to request a quote for CL681561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.