Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$11.69
|
7,767
in stock
|
Buy Now | |
element14
from US$0.99
|
1,975
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
1,265
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
210
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
Relay Specialties
from US$10.35
|
-
|
Buy Now |
Product Range | CL Series |
---|---|
Disc Size | 19.56mm |
Zero Power Resistance at 25°C | 7ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | 36J |
Maximum Steady State Current at 25°C | 5A |
SVHC | No SVHC (15-Jan-2018) |
NTC INRUSH CURRENT LIMITER, 7 OHM | element14 |
CL Series 7 Ohm â–’ 25 % 5 A Radial Uninsulated Leads Thermistor Disc | Future Electronics |
| Heilind Electronics |
Thermistor NTC 7 Ohm 25% 2-Pin Radial Bulk | Avnet America |
Thermistor, ICL, NTC, Res 7 Ohms, Tol 25%,Radial, Disc, Cur-Rtg 5 A, Dia-Max 0.77 In | Amphenol Advanced Sensors CL-50 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Compact Reel,50,blue Chalk,1.5Oz - Lufkin Rohs Compliant: Na |Lufkin CL50 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL-50?
Additional datasheets, footprints and schematics for CL-50 are listed on our Part Details page. You can also find images and similar parts to CL-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL-50 fall under?
The CL-50 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to CL-50 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL-50 you can contact the distributor directly for product support, shipping queries etc.
Is the CL-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Heilind Electronics have stock available or on a lead time for CL-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL-50 often in real-time on the comparison pages.
What if I can't find stock of CL-50?
You can fill out our help required form which you can use to request a quote for CL-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.