Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TFTO-10-1263-SC |
No distributors results available
Number of Cores | 1 |
---|---|
Mechanical Lug Included (M12, Conductor) | No |
Mechanical Lug Included (M16, Conductor) | No |
Length (Installed) | 390mm |
Cross-Section Range | 120 – 630mm² |
Insulation Diameter | 23 – 35mm |
Shed Inside Diameter | 71 – 78mm |
Voltage Class | ≤ 17.5kV |
Design Specification | IEC 60502-4 |
Pollution Level (IEC 60815) | III |
Application Type | Outdoor |
Product Availability | China |
Technology | Cold Applied, Cold Shrink |
Termination Length | 389mm |
Compression Lug Included (Conductor) | No |
Compression Lug Included (Shield) | No |
Cable Shield Style | Tape/Wire |
Shelf Life | 2 Years |
Mechanical Lug Included (Shield) | No |
Sheds per Phase | 3 |
Operating Temperature Range | -40 – 40°C |
Where can I find additional details, specifications and documents for a CL4254-000?
Additional datasheets, footprints and schematics for CL4254-000 are listed on our Part Details page. You can also find images and similar parts to CL4254-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL4254-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL4254-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL4254-000 fall under?
The CL4254-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to CL4254-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL4254-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL4254-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL4254-000 have stock available?
There is no stock from authorised distributors for CL4254-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL4254-000 often in real-time on the comparison pages.
What if I can't find stock of CL4254-000?
You can fill out our help required form which you can use to request a quote for CL4254-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.