Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
24,640
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
1,536,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,279,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
136,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
94,263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
21,980
in stock
|
Buy Now | |
Micros
from US$0.14
|
1,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
450,000
in stock
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 100µF 1210 20% 6,3V X5R | Rutronik |
CL32 Series 100 uF 6.3 V â–’20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
100UF 6.3V 20% 1210 | TTI Europe |
Multilayer Ceramic Capacitor, 100 uF, 6.3 V, ± 20%, X5R, 1210 [3225 Metric] | Avnet America |
Cap, 100Uf, 6.3V, Mlcc, 1210 | Newark Electronics |
Ceramic capacitor 1210V X5R 6.3V 100uF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Multilayer Ceramic Capacitor, 100 uF, 6.3 V, � 20%, X5R, 1210 [3225 Metric] | Avnet Abacus |
CAP, 100UF, 6.3V, MLCC, 1210 | Farnell |
Where can I find additional details, specifications and documents for a CL32A107MQVNNNE?
Additional datasheets, footprints and schematics for CL32A107MQVNNNE are listed on our Part Details page. You can also find images and similar parts to CL32A107MQVNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32A107MQVNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32A107MQVNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32A107MQVNNNE fall under?
The CL32A107MQVNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL32A107MQVNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32A107MQVNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32A107MQVNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL32A107MQVNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet America and Newark Electronics have stock available or on a lead time for CL32A107MQVNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32A107MQVNNNE often in real-time on the comparison pages.
What if I can't find stock of CL32A107MQVNNNE?
You can fill out our help required form which you can use to request a quote for CL32A107MQVNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.