Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
604
in stock
|
Buy Now | |
Future Electronics
from US$0.0408
|
234,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
302
in stock
|
Buy Now | |
element14
from US$0.06
|
302
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.0466
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
RoHS Compliant | Yes |
CL Series 4.7 â•¡F â–’10%Tolerance 25V X7R SMT Multilayer Ceramic Capacitors | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 | Newark Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
KC 4,7µF 1206 10% 25V X7R ASTCU | Rutronik |
4.7UF 25V 10% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a CL31B475KAHVPNE?
Additional datasheets, footprints and schematics for CL31B475KAHVPNE are listed on our Part Details page. You can also find images and similar parts to CL31B475KAHVPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B475KAHVPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B475KAHVPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B475KAHVPNE fall under?
The CL31B475KAHVPNE is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL31B475KAHVPNE when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B475KAHVPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B475KAHVPNE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL31B475KAHVPNE have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for CL31B475KAHVPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B475KAHVPNE often in real-time on the comparison pages.
What if I can't find stock of CL31B475KAHVPNE?
You can fill out our help required form which you can use to request a quote for CL31B475KAHVPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.