Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
17,321
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
2,672,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
1,456,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
188,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
62,000
in stock
|
Buy Now | |
element14
from US$0.14
|
17,321
in stock
|
Buy Now | |
Micros
from US$0.06
|
10,598
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,654,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL31 Series 2.2 uF 100 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 2,2µF 1206 10% 100V X7R STAG | Rutronik |
Multilayer Ceramic Capacitor, 2.2 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
2.2UF 100V 10% 1206 | TTI Europe |
CAP, 2.2UF, 100V, MLCC, 1206 | element14 |
Multilayer ceramic chip capacitor | Micros |
Cap, 2.2Uf, 100V, Mlcc, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a CL31B225KCHSNNE?
Additional datasheets, footprints and schematics for CL31B225KCHSNNE are listed on our Part Details page. You can also find images and similar parts to CL31B225KCHSNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B225KCHSNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B225KCHSNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B225KCHSNNE fall under?
The CL31B225KCHSNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B225KCHSNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B225KCHSNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B225KCHSNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B225KCHSNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet America, TTI Europe and element14 have stock available or on a lead time for CL31B225KCHSNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B225KCHSNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B225KCHSNNE?
You can fill out our help required form which you can use to request a quote for CL31B225KCHSNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.