Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0276
|
12,512,000
in stock
|
Buy Now | |
Rutronik
from US$0.0207
|
12,468,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0375
|
774,000
in stock
|
Buy Now | |
RS
from US$0.05
|
228,000
in stock
|
Buy Now | |
Avnet America
from US$0.0330
|
60,063
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
54,410
in stock
|
Buy Now | |
element14
from US$0.0412
|
52,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
50,000
in stock
|
Buy Now | |
Micros
from US$0.0233
|
24,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0283
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,560,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0214
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL31 Series 10 uF 25 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10µF 1206 10% 25V X7R | Rutronik |
10UF 25V 10% 1206 | TTI Europe |
Ceramic cap 1206 X7R 25V 10uF (Reel) | RS |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 10UF, 25V, MLCC, 1206 | element14 |
Cap, 10Uf, 25V, Mlcc, 1206 | Newark Electronics |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 10uF 25V X7R 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 10 uF, 25 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL31B106KAHNNNE?
Additional datasheets, footprints and schematics for CL31B106KAHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B106KAHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B106KAHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B106KAHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B106KAHNNNE fall under?
The CL31B106KAHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B106KAHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B106KAHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B106KAHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B106KAHNNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, RS and Avnet America have stock available or on a lead time for CL31B106KAHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B106KAHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B106KAHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B106KAHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.