Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0261
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
6,068
in stock
|
Buy Now | |
TTI Europe
from US$0.0408
|
574,000
in stock
|
Buy Now | |
Rutronik
from US$0.0261
|
372,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0446
|
330,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
59,106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
36,520
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0425
|
2,000
in stock
|
Buy Now | |
element14
from US$0.07
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
854,000
in stock
|
Buy Now | |
Avnet America
-
|
170,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0278
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
22UF 6.3V 10% 1206 | TTI Europe |
KC 22µF 1206 10% 6,3V X5R | Rutronik |
CL31 Series 22 uF 6.3 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 22Uf, 6.3V, Mlcc, 1206 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 22UF, 6.3V, MLCC, 1206 | Farnell |
SMD MLC Capacitor 22uF 6,3V X5R 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, � 10%, X5R, 1206 [3216 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 22 uF, 6.3 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL31A226KQHNNNE?
Additional datasheets, footprints and schematics for CL31A226KQHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31A226KQHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31A226KQHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31A226KQHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31A226KQHNNNE fall under?
The CL31A226KQHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31A226KQHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31A226KQHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31A226KQHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31A226KQHNNNE have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CL31A226KQHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31A226KQHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31A226KQHNNNE?
You can fill out our help required form which you can use to request a quote for CL31A226KQHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.