| Status: | Unknown |
|---|---|
| Series: | CL Series |
| RoHS: | Unknown |
Prices starting from US$0.0249
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.0330
|
21,442,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.06
|
5,832,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.07
|
642,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0489
|
356,000
in stock
|
Buy Now |
|
TME
from US$0.0352
|
301,613
in stock
|
Buy Now |
|
Micros
from US$0.0274
|
118,359
in stock
|
Buy Now |
|
TTI Asia
from US$0.0249
|
28,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.07
|
12,000
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.05
|
9,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.0487
|
974
in stock
|
Buy Now |
|
Maritex
from US$0.29
|
60
in stock
|
Buy Now |
|
Avnet Abacus
-
|
6,678,000
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.06
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 10µF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 1206 [3216 Metric] |
| Capacitance Tolerance | ± 10% |
| Dielectric Characteristic | X5R |
| Product Range | CL Series |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| KC 10µF 1206 10% 50V X5R | Rutronik |
| CL31 Series 10 uF 50 V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
| 10UF 50V 10% 1206 | TTI Europe |
| SMD Multilayer Ceramic Capacitor, 10 ?F, 50 V, 1206 [3216 Metric], ? 10%, X5R | Avnet America |
| Capacitor: ceramic | TME |
| Multilayer ceramic chip capacitor | Micros |
| 10UF 50V 10% 1206 | TTI Asia |
| Cap, 10Uf, 50V, Mlcc, 1206 | Newark Electronics |
| SMD MLC Capacitor 10uF 50V X5R 1206 | Schukat Electronic |
| SMD Multilayer Ceramic Capacitor, 10 �F, 50 V, 1206 [3216 Metric], � 10%, X5R | Avnet Abacus |
| Samsung CL31A106KBHNNNE 10µF ±10% 50V X5R 1206 Ceramic Chip Capacitor Reel 2k | Rapid Electronics |
Where can I find additional details, specifications and documents for a CL31A106KBHNNNE?
Additional datasheets, footprints and schematics for CL31A106KBHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31A106KBHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31A106KBHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31A106KBHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31A106KBHNNNE fall under?
The CL31A106KBHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31A106KBHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31A106KBHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31A106KBHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31A106KBHNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet America and TME have stock available or on a lead time for CL31A106KBHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31A106KBHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31A106KBHNNNE?
You can fill out our help required form which you can use to request a quote for CL31A106KBHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.