Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0182
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0216
|
3,908,000
in stock
|
Buy Now | |
Rutronik
from US$0.0182
|
7,032,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0240
|
1,326,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0234
|
362,700
in stock
|
Buy Now | |
RS
from US$0.0400
|
226,000
in stock
|
Buy Now | |
Micros
from US$0.0197
|
61,456
in stock
|
Buy Now | |
element14
from US$0.0316
|
52,000
in stock
|
Buy Now | |
Farnell
from US$0.0404
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
35,195
in stock
|
Buy Now | |
Avnet America
from US$0.0239
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0296
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,996,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0188
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 10µF 1206 10% 25V X5R | Rutronik |
CL31 Series 10 uF 25 V â–’10% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 25V 10% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic cap 1206 X5R 25V 10uF (Reel) | RS |
Multilayer ceramic chip capacitor | Micros |
CAP, 10UF, 25V, MLCC, 1206 | element14 |
Cap, 10Uf, 25V, Mlcc, 1206 | Newark Electronics |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet America |
SMD MLC Capacitor 10uF 25V X5R 1206 | Schukat Electronic |
Multilayer Ceramic Capacitor, 10 uF, 25 V, � 10%, X5R, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CL31A106KAHNNNE?
Additional datasheets, footprints and schematics for CL31A106KAHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31A106KAHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31A106KAHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31A106KAHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31A106KAHNNNE fall under?
The CL31A106KAHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31A106KAHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31A106KAHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31A106KAHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31A106KAHNNNE have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and RS have stock available or on a lead time for CL31A106KAHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31A106KAHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31A106KAHNNNE?
You can fill out our help required form which you can use to request a quote for CL31A106KAHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.