Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Blue |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | - |
Forward Current If | 16mA |
Luminous Intensity | - |
IP / NEMA Rating | IP66 IP67 IP69K NEMA 1 3R 4 4X 12 13 |
Pilot Light, Blue, 24Vac/Vdc | Newark Electronics |
PILOT LIGHT, BLUE, 24VAC/VDC | element14 |
Indicator Pilot Light Compact Integrated LED 24 VAC/VDC Blue | ABB CL2-502L | RS Americas |
Where can I find additional details, specifications and documents for a CL2-502L?
Additional datasheets, footprints and schematics for CL2-502L are listed on our Part Details page. You can also find images and similar parts to CL2-502L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL2-502L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL2-502L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL2-502L fall under?
The CL2-502L is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to CL2-502L when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL2-502L you can contact the distributor directly for product support, shipping queries etc.
Is the CL2-502L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL2-502L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CL2-502L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL2-502L often in real-time on the comparison pages.
What if I can't find stock of CL2-502L?
You can fill out our help required form which you can use to request a quote for CL2-502L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.