CL240D10H Switches & Relays by Crydom

SSR Relay Panel Mount IP00 280VAC10A 3-32VDC Zero

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.39

Distributor Stock
Logo for Newark
Newark
from US$77.65
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$45.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$42.20
-
Buy Now
Logo for Sager
Sager
from US$38.39
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 280Vac/10A, 3-32Vdc |Sensata/crydom CL240D10H | Newark Electronics
SSR Relay, Panel Mount, IP00, 280VAC/10A, 3-32VDC, Zero Cross, TRIAC, TP | Sensata - Crydom CL240D10H | RS Americas
SSR PM IP00 280VAC/10A 3-32VDC | TTI Europe
Solid State Relays - Industrial Mount 280VAC 10A 3-32VDC IP00 w/ Thermal Pad | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL240D10H?

Additional datasheets, footprints and schematics for CL240D10H are listed on our Part Details page. You can also find images and similar parts to CL240D10H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL240D10H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL240D10H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL240D10H fall under?

The CL240D10H is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to CL240D10H when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL240D10H you can contact the distributor directly for product support, shipping queries etc.

Is the CL240D10H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL240D10H have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for CL240D10H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL240D10H often in real-time on the comparison pages.

What if I can't find stock of CL240D10H?

You can fill out our help required form which you can use to request a quote for CL240D10H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay