Status: | Unknown |
---|---|
Series: | Panel Mount CL Series |
RoHS: | Unknown |
Prices starting from US$44.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.27
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$58.34
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$54.90
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$47.23
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.70
|
2
in stock
|
Buy Now | |
RS Americas
from US$56.10
|
-
|
Buy Now | |
element14
from US$57.43
|
-
|
Buy Now | |
TTI Europe
from US$44.84
|
-
|
Buy Now | |
Sager
from US$47.76
|
-
|
Buy Now | |
Farnell
from US$46.27
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 10A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 250VAC |
Product Range | Panel Mount CL Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage AC Max | 250VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 250V AC |
Control Voltage Type | AC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24V AC to 280V AC |
Ssr Relay, Panel Mount, Ip20, 280Vac/10A, 90-250V |Sensata/crydom CL240A10RC | Newark Electronics |
SSR Relay Panel Mount IP20 280VAC/10A 90-250V | Rapid Electronics |
Solid State Relay, 10A, 24-280Vac Random | RS |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay Screw Panel Mount, Random, 10 A rms, 250 V rms | Sensata - Crydom CL240A10RC | RS Americas |
SSR, IP20, 280VAC/10A, 90-250VAC, RN | element14 |
SSR PM IP20 280VAC/10A 90-250V | TTI Europe |
Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 10A 90-250VAC RN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CL240A10RC?
Additional datasheets, footprints and schematics for CL240A10RC are listed on our Part Details page. You can also find images and similar parts to CL240A10RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL240A10RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL240A10RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL240A10RC fall under?
The CL240A10RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CL240A10RC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL240A10RC you can contact the distributor directly for product support, shipping queries etc.
Is the CL240A10RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL240A10RC have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for CL240A10RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL240A10RC often in real-time on the comparison pages.
What if I can't find stock of CL240A10RC?
You can fill out our help required form which you can use to request a quote for CL240A10RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.