Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$64.64
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$55.70
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$73.36
|
10
in stock
|
Buy Now | |
RS Americas
from US$53.19
|
-
|
Buy Now | |
TTI Europe
from US$33.11
|
-
|
Buy Now | |
Sager
from US$45.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip00, 280Vac/10A, 90-250V |Sensata/crydom CL240A10R | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/10A 90-250V | Rapid Electronics |
Solid State Relay Screw Panel Mount, Random, 10 A rms, 250 V rms | Sensata - Crydom CL240A10R | RS Americas |
SSR PM IP00 280VAC/10A 90-250V | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 90-250VAC RN | Sager |
SSR, IP00, 280VAC/10A, 90-250VAC, RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CL240A10R?
Additional datasheets, footprints and schematics for CL240A10R are listed on our Part Details page. You can also find images and similar parts to CL240A10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL240A10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL240A10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL240A10R fall under?
The CL240A10R is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CL240A10R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL240A10R you can contact the distributor directly for product support, shipping queries etc.
Is the CL240A10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL240A10R have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, RS Americas and TTI Europe have stock available or on a lead time for CL240A10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL240A10R often in real-time on the comparison pages.
What if I can't find stock of CL240A10R?
You can fill out our help required form which you can use to request a quote for CL240A10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.