CL240A05R Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP00 280VAC5A 90-250VAC Ins

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.70

Distributor Stock
Logo for Farnell
Farnell
from US$12.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$50.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$31.68
-
Buy Now
Logo for Sager
Sager
from US$43.23
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 280Vac/5A, 90-250Va |Sensata/crydom CL240A05R | Newark Electronics
RELAY:PM IP00 SSR 280VAC/5A,90-250VAC, RN | Sensata - Crydom CL240A05R | RS Americas
SSR PM IP00 280VAC/5A 90-250VA | TTI Europe
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 5A 90-250VAC RN | Sager
SSR, IP00, 280VAC/5A, 90-250VAC, RN | Farnell
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL240A05R?

Additional datasheets, footprints and schematics for CL240A05R are listed on our Part Details page. You can also find images and similar parts to CL240A05R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL240A05R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL240A05R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL240A05R fall under?

The CL240A05R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to CL240A05R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL240A05R you can contact the distributor directly for product support, shipping queries etc.

Is the CL240A05R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL240A05R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for CL240A05R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL240A05R often in real-time on the comparison pages.

What if I can't find stock of CL240A05R?

You can fill out our help required form which you can use to request a quote for CL240A05R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay