Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.05
|
620,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
46,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
690
in stock
|
Buy Now | |
Avnet Abacus
-
|
260,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7S |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
10â•¡F 10V Ceramic Capacitor X7S 0805 | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X7S, 0805 [2012 Metric] | Avnet America |
Cap, Aec-Q200, 10Uf, 10V, Mlcc, 0805 | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 10 uF, 10 V, � 10%, X7S, 0805 [2012 Metric] | Avnet Abacus |
KC 10µF 0805 10%10V X7S ASTCU | Rutronik |
CAP, AEC-Q200, 10UF, 10V, MLCC, 0805 | element14 |
10UF 10V 10% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a CL21Y106KPQVPNE?
Additional datasheets, footprints and schematics for CL21Y106KPQVPNE are listed on our Part Details page. You can also find images and similar parts to CL21Y106KPQVPNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21Y106KPQVPNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21Y106KPQVPNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21Y106KPQVPNE fall under?
The CL21Y106KPQVPNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21Y106KPQVPNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21Y106KPQVPNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21Y106KPQVPNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21Y106KPQVPNE have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for CL21Y106KPQVPNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21Y106KPQVPNE often in real-time on the comparison pages.
What if I can't find stock of CL21Y106KPQVPNE?
You can fill out our help required form which you can use to request a quote for CL21Y106KPQVPNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.