Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0050
|
280,000
in stock
|
Buy Now | |
Rutronik
from US$0.0040
|
1,568,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0057
|
124,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0049
|
84,000
in stock
|
Buy Now | |
RS
from US$0.0088
|
76,000
in stock
|
Buy Now | |
Micros
from US$0.0059
|
40,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0058
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$0.0060
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
15,698
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0126
|
-
|
Buy Now | |
element14
from US$0.0059
|
-
|
Buy Now | |
Farnell
from US$0.0136
|
-
|
Buy Now |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 22pF 0805 5% 50V NP0 | Rutronik |
CL21 Series 22 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
22PF 50V 5% 0805 | TTI Europe |
Ceramic cap 0805 C0G 50V 22pF (Reel) | RS |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 22pF 50V COG 0805 | Schukat Electronic |
Multilayer Ceramic Capacitor, 22 pF, 50 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Cap, 22Pf, 50V, Mlcc, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 22 pF, 50 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Samsung CL21C220JBANNNC 22pF 5% 50V NPO 0805 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Where can I find additional details, specifications and documents for a CL21C220JBANNNC?
Additional datasheets, footprints and schematics for CL21C220JBANNNC are listed on our Part Details page. You can also find images and similar parts to CL21C220JBANNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21C220JBANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21C220JBANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21C220JBANNNC fall under?
The CL21C220JBANNNC is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21C220JBANNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21C220JBANNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21C220JBANNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21C220JBANNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, TTI Europe and RS have stock available or on a lead time for CL21C220JBANNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21C220JBANNNC often in real-time on the comparison pages.
What if I can't find stock of CL21C220JBANNNC?
You can fill out our help required form which you can use to request a quote for CL21C220JBANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.