Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0036
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0152
|
9,126
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0047
|
3,452,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0036
|
1,488,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0072
|
1,104,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0046
|
235,685
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0060
|
48,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0080
|
24,134
in stock
|
Buy Now |
![]() |
element14
from US$0.0135
|
9,126
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0045
|
976
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,256,000
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.0083
|
-
|
Buy Now |
![]() |
Conrad
from US$0.0096
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 100pF 0805 5% 50V NP0 | Rutronik |
CL21 Series 100 pF 50 V ±5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
100PF 50V 5% 0805 | TTI Europe |
Capacitor: ceramic | TME |
SMD MLC Capacitor 100pF 50V COG 0805 | Schukat Electronic |
Cap, 100Pf, 50V, Mlcc, 0805 | Newark Electronics |
CAP, 100PF, 50V, MLCC, 0805 | element14 |
Multilayer Ceramic Capacitor, 100 pF, 50 V, ? 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 100 pF, 50 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Samsung CL21C101JBANNNC 100pF 5% 50V NPO 0805 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Samsung Keramik-Kondensator SMD 100 pF 5 % (L x B x H) 2 x 1.25 x 1.35 mm 1 St. | Conrad |
100PF 50V 5% 0805 | TTI Asia |
Where can I find additional details, specifications and documents for a CL21C101JBANNNC?
Additional datasheets, footprints and schematics for CL21C101JBANNNC are listed on our Part Details page. You can also find images and similar parts to CL21C101JBANNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21C101JBANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21C101JBANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21C101JBANNNC fall under?
The CL21C101JBANNNC is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21C101JBANNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21C101JBANNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21C101JBANNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21C101JBANNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, TME and Schukat Electronic have stock available or on a lead time for CL21C101JBANNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21C101JBANNNC often in real-time on the comparison pages.
What if I can't find stock of CL21C101JBANNNC?
You can fill out our help required form which you can use to request a quote for CL21C101JBANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.