Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0068
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0306
|
3,740
in stock
|
Buy Now | |
Future Electronics
from US$0.0068
|
3,832,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0082
|
560,000
in stock
|
Buy Now | |
Rutronik
from US$0.0068
|
140,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0101
|
58,600
in stock
|
Buy Now | |
Micros
from US$0.0090
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
8,761
in stock
|
Buy Now | |
element14
from US$0.0162
|
3,740
in stock
|
Buy Now | |
Avnet Abacus
-
|
986,000
in stock
|
Buy Now | |
Avnet America
from US$0.0076
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL21 Series 0.47 uF 50V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.47UF 50V 10% 0805 | TTI Europe |
KC 470NF 0805 10% 50V X7R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer ceramic chip capacitor | Micros |
Cap, 0.47Uf, 50V, Mlcc, 0805 | Newark Electronics |
CAP, 0.47UF, 50V, MLCC, 0805 | element14 |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL21B474KBFNNNE?
Additional datasheets, footprints and schematics for CL21B474KBFNNNE are listed on our Part Details page. You can also find images and similar parts to CL21B474KBFNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B474KBFNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B474KBFNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B474KBFNNNE fall under?
The CL21B474KBFNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21B474KBFNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B474KBFNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B474KBFNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21B474KBFNNNE have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Micros have stock available or on a lead time for CL21B474KBFNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B474KBFNNNE often in real-time on the comparison pages.
What if I can't find stock of CL21B474KBFNNNE?
You can fill out our help required form which you can use to request a quote for CL21B474KBFNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.