Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Prices starting from US$0.0041
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0042
|
1,348,000
in stock
|
Buy Now | |
Rutronik
from US$0.0042
|
2,588,000
in stock
|
Buy Now | |
Avnet America
from US$0.0041
|
260,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0068
|
212,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
30,028
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0060
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0075
|
10,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
808,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0117
|
-
|
Buy Now | |
element14
from US$0.0066
|
-
|
Buy Now | |
Farnell
from US$0.0105
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
KC 4,7nF 0805 10% 50V X7R | Rutronik |
CL21 Series 4.7 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
4700PF 50V 10% 0805 | TTI Europe |
Cap, 4700Pf, 50V, Mlcc, 0805 | Newark Electronics |
SMD MLC Capacitor 4,7nF 50V X7R 0805 | Schukat Electronic |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Samsung CL21B472KBANNNC 4.7nF 10% 50V X7R 0805 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
CAP, 4700PF, 50V, MLCC, 0805 | element14 |
Where can I find additional details, specifications and documents for a CL21B472KBANNNC?
Additional datasheets, footprints and schematics for CL21B472KBANNNC are listed on our Part Details page. You can also find images and similar parts to CL21B472KBANNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B472KBANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B472KBANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B472KBANNNC fall under?
The CL21B472KBANNNC is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL21B472KBANNNC when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B472KBANNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B472KBANNNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL21B472KBANNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, TTI Europe and Newark Electronics have stock available or on a lead time for CL21B472KBANNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B472KBANNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B472KBANNNC?
You can fill out our help required form which you can use to request a quote for CL21B472KBANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.